Quantum Storage Systems Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-203YL

Description
SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6539 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6539
Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6539
SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6539
Product Name Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details