Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage QPRS-202BL

Description
SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage - 44AC6534 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage
44AC6534
Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage 44AC6534
SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6534
Product Name Sloped Rack, 8Shelves, 40Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 642693 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with Sloped Shelves - SRE1T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details