Quantum Storage Systems Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-201YL

Description
SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6533 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6533
Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6533
SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 64BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6533
Product Name Sloped Rack, 8Shelves, 64Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE1C-EE750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
THREE LEVEL 84
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Racking; Heavy Duty
Capacity 5766 lbs (2615 kg)
View Details