Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage QPRS-110IV

Description
SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
44AC6528
Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage 44AC6528
SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6528
Product Name Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details