Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage QPRS-110CL

Description
SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5689 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage
42AC5689
Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage 42AC5689
SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5689
Product Name Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details