Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage QPRS-109IV

Description
SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
44AC6522
Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage 44AC6522
SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6522
Product Name Sloped Rack, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details