Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Red; Shelving Unit Type Quantum Storage QPRS-108RD

Description
SLOPED RACK, 8SHELVES, 32BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 32BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Red; Shelving Unit Type Quantum Storage - 44AC6517 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Red; Shelving Unit Type Quantum Storage
44AC6517
Sloped Rack, 8Shelves, 32Bins, Red; Shelving Unit Type Quantum Storage 44AC6517
SLOPED RACK, 8SHELVES, 32BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6517
Product Name Sloped Rack, 8Shelves, 32Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Racks - 2387227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details