Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Green; Shelving Unit Type Quantum Storage QPRS-108GN

Description
SLOPED RACK, 8SHELVES, 32BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED RACK, 8SHELVES, 32BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Green; Shelving Unit Type Quantum Storage - 44AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Green; Shelving Unit Type Quantum Storage
44AC6515
Sloped Rack, 8Shelves, 32Bins, Green; Shelving Unit Type Quantum Storage 44AC6515
SLOPED RACK, 8SHELVES, 32BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6515
Product Name Sloped Rack, 8Shelves, 32Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details