Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Ivory; Shelving Unit Type Quantum Storage QPRS-107IV

Description
SLOPED RACK, 8SHELVES, 32BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 32BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Ivory; Shelving Unit Type Quantum Storage
44AC6510
Sloped Rack, 8Shelves, 32Bins, Ivory; Shelving Unit Type Quantum Storage 44AC6510
SLOPED RACK, 8SHELVES, 32BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6510
Product Name Sloped Rack, 8Shelves, 32Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Open Shelving, 7Shelves, 30Bins, Green; Shelving Unit Type Quantum Storage - 44AC8911 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details