Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Red; Shelving Unit Type Quantum Storage QPRS-104RD

Description
SLOPED RACK, 8SHELVES, 40BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Red; Shelving Unit Type Quantum Storage - 44AC6505 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Red; Shelving Unit Type Quantum Storage
44AC6505
Sloped Rack, 8Shelves, 40Bins, Red; Shelving Unit Type Quantum Storage 44AC6505
SLOPED RACK, 8SHELVES, 40BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6505
Product Name Sloped Rack, 8Shelves, 40Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details