Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Green; Shelving Unit Type Quantum Storage QPRS-104GN

Description
SLOPED RACK, 8SHELVES, 40BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Green; Shelving Unit Type Quantum Storage - 44AC6503 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Green; Shelving Unit Type Quantum Storage
44AC6503
Sloped Rack, 8Shelves, 40Bins, Green; Shelving Unit Type Quantum Storage 44AC6503
SLOPED RACK, 8SHELVES, 40BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6503
Product Name Sloped Rack, 8Shelves, 40Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details