Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage QPRS-104BK

Description
SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage - 44AC6501 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage
44AC6501
Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage 44AC6501
SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6501
Product Name Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details