Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage QPRS-102BK

Description
SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage - 44AC6489 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage
44AC6489
Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage 44AC6489
SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6489
Product Name Sloped Rack, 8Shelves, 40Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details