Quantum Storage Systems Sloped Rack, 8Shelves, 64Bins, Ivory; Shelving Unit Type Quantum Storage QPRS-101IV

Description
SLOPED RACK, 8SHELVES, 64BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 64BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 64Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC6486 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 64Bins, Ivory; Shelving Unit Type Quantum Storage
44AC6486
Sloped Rack, 8Shelves, 64Bins, Ivory; Shelving Unit Type Quantum Storage 44AC6486
SLOPED RACK, 8SHELVES, 64BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 64BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:64; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6486
Product Name Sloped Rack, 8Shelves, 64Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details