Quantum Storage Systems Sloped Rack, 8Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage QPRS-100RD

Description
SLOPED RACK, 8SHELVES, 96BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 96BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage - 44AC6481 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage
44AC6481
Sloped Rack, 8Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage 44AC6481
SLOPED RACK, 8SHELVES, 96BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 96BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6481
Product Name Sloped Rack, 8Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details