Quantum Storage Systems Sloped Rack, 8Shelves, 96Bins, Ivory; Shelving Unit Type Quantum Storage QPRS-100IV

Description
SLOPED RACK, 8SHELVES, 96BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 96BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 96Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC6480 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 96Bins, Ivory; Shelving Unit Type Quantum Storage
44AC6480
Sloped Rack, 8Shelves, 96Bins, Ivory; Shelving Unit Type Quantum Storage 44AC6480
SLOPED RACK, 8SHELVES, 96BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 96BINS, IVORY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6480
Product Name Sloped Rack, 8Shelves, 96Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details