Quantum Storage Systems Sloped Rack, 8Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage QPRS-100GN

Description
SLOPED RACK, 8SHELVES, 96BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 96BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage - 44AC6479 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage
44AC6479
Sloped Rack, 8Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage 44AC6479
SLOPED RACK, 8SHELVES, 96BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 96BINS, GREEN; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6479
Product Name Sloped Rack, 8Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details