Quantum Storage Systems Sloped Rack, 8Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage QPRS-100BK

Description
SLOPED RACK, 8SHELVES, 96BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 96BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage - 44AC6477 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage
44AC6477
Sloped Rack, 8Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage 44AC6477
SLOPED RACK, 8SHELVES, 96BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 96BINS, BLACK; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:96; Height:60"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6477
Product Name Sloped Rack, 8Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details