Quantum Storage Systems Sloped Bench Rack, 3Shelves/18Bin/yellow; Shelving Unit Type Quantum Storage QPRHA-601YL

Description
SLOPED BENCH RACK, 3SHELVES/18BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES/18BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves/18Bin/yellow; Shelving Unit Type Quantum Storage - 44AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves/18Bin/yellow; Shelving Unit Type Quantum Storage
44AC6472
Sloped Bench Rack, 3Shelves/18Bin/yellow; Shelving Unit Type Quantum Storage 44AC6472
SLOPED BENCH RACK, 3SHELVES/18BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES/18BIN/YELLOW; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6472
Product Name Sloped Bench Rack, 3Shelves/18Bin/yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details