Quantum Storage Systems Sloped Bench Rack, 3Shelves, 18Bins, Gry; Shelving Unit Type Quantum Storage QPRHA-601GY

Description
SLOPED BENCH RACK, 3SHELVES, 18BINS, GRY; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 18BINS, GRY; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 18Bins, Gry; Shelving Unit Type Quantum Storage - 44AC6470 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 18Bins, Gry; Shelving Unit Type Quantum Storage
44AC6470
Sloped Bench Rack, 3Shelves, 18Bins, Gry; Shelving Unit Type Quantum Storage 44AC6470
SLOPED BENCH RACK, 3SHELVES, 18BINS, GRY; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 18BINS, GRY; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6470
Product Name Sloped Bench Rack, 3Shelves, 18Bins, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details