Quantum Storage Systems Sloped Bench Rack, 3Shelves, 18Bins, Blu; Shelving Unit Type Quantum Storage QPRHA-601BL

Description
SLOPED BENCH RACK, 3SHELVES, 18BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 18BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 18Bins, Blu; Shelving Unit Type Quantum Storage - 44AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 18Bins, Blu; Shelving Unit Type Quantum Storage
44AC6469
Sloped Bench Rack, 3Shelves, 18Bins, Blu; Shelving Unit Type Quantum Storage 44AC6469
SLOPED BENCH RACK, 3SHELVES, 18BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 18BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:18; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6469
Product Name Sloped Bench Rack, 3Shelves, 18Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details