Quantum Storage Systems Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage QPRHA-6

Description
SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:26.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:26.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage - 42AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage
42AC5668
Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage 42AC5668
SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:26.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:26.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5668
Product Name Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details