Quantum Storage Systems Sloped Bench Rack, 3Shelves/27Bin/yellow; Shelving Unit Type Quantum Storage QPRHA-501YL

Description
SLOPED BENCH RACK, 3SHELVES/27BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES/27BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves/27Bin/yellow; Shelving Unit Type Quantum Storage - 44AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves/27Bin/yellow; Shelving Unit Type Quantum Storage
44AC6464
Sloped Bench Rack, 3Shelves/27Bin/yellow; Shelving Unit Type Quantum Storage 44AC6464
SLOPED BENCH RACK, 3SHELVES/27BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES/27BIN/YELLOW; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6464
Product Name Sloped Bench Rack, 3Shelves/27Bin/yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Open Shelving, 13Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC8887 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details