Quantum Storage Systems Sloped Bench Rack, 3Shelves, 27Bins, Blu; Shelving Unit Type Quantum Storage QPRHA-501BL

Description
SLOPED BENCH RACK, 3SHELVES, 27BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED BENCH RACK, 3SHELVES, 27BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 27Bins, Blu; Shelving Unit Type Quantum Storage - 44AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 27Bins, Blu; Shelving Unit Type Quantum Storage
44AC6461
Sloped Bench Rack, 3Shelves, 27Bins, Blu; Shelving Unit Type Quantum Storage 44AC6461
SLOPED BENCH RACK, 3SHELVES, 27BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 27BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:27; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6461
Product Name Sloped Bench Rack, 3Shelves, 27Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details