Quantum Storage Systems Sloped Bench Rack, 3Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage QPRHA-209YL

Description
SLOPED BENCH RACK, 3SHELVES, 9BINS, YEL; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 9BINS, YEL; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage - 44AC6460 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage
44AC6460
Sloped Bench Rack, 3Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage 44AC6460
SLOPED BENCH RACK, 3SHELVES, 9BINS, YEL; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 9BINS, YEL; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6460
Product Name Sloped Bench Rack, 3Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details