Quantum Storage Systems Sloped Bench Rack, 3Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage QPRHA-207RD

Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage - 44AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
44AC6456
Sloped Bench Rack, 3Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage 44AC6456
SLOPED BENCH RACK, 3SHELVES, 12BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 12BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6456
Product Name Sloped Bench Rack, 3Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details