Quantum Storage Systems Sloped Bench Rack, 3Shelves, 12Bins, Blu; Shelving Unit Type Quantum Storage QPRHA-207BL

Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 12Bins, Blu; Shelving Unit Type Quantum Storage - 44AC6455 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 12Bins, Blu; Shelving Unit Type Quantum Storage
44AC6455
Sloped Bench Rack, 3Shelves, 12Bins, Blu; Shelving Unit Type Quantum Storage 44AC6455
SLOPED BENCH RACK, 3SHELVES, 12BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 12BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:26.5"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6455
Product Name Sloped Bench Rack, 3Shelves, 12Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 642694 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.72 inch (450 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details