Quantum Storage Systems Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage QPRHA-202YL

Description
SLOPED BENCH RACK, 3SHELVES/15BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES/15BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage - 44AC6454 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage
44AC6454
Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage 44AC6454
SLOPED BENCH RACK, 3SHELVES/15BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES/15BIN/YELLOW; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6454
Product Name Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details