Quantum Storage Systems Sloped Bench Rack, 3Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage QPRHA-202RD

Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage - 44AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage
44AC6453
Sloped Bench Rack, 3Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage 44AC6453
SLOPED BENCH RACK, 3SHELVES, 15BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 15BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6453
Product Name Sloped Bench Rack, 3Shelves, 15Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details