Quantum Storage Systems Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage QPRHA-201YL

Description
SLOPED BENCH RACK, 3SHELVES/24BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES/24BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage - 44AC6451 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage
44AC6451
Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage 44AC6451
SLOPED BENCH RACK, 3SHELVES/24BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES/24BIN/YELLOW; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6451
Product Name Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details