Quantum Storage Systems Sloped Bench Rack, 3Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage QPRHA-201RD

Description
SLOPED BENCH RACK, 3SHELVES, 24BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 24BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage - 44AC6450 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
44AC6450
Sloped Bench Rack, 3Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 44AC6450
SLOPED BENCH RACK, 3SHELVES, 24BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 24BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:26.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6450
Product Name Sloped Bench Rack, 3Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details