Quantum Storage Systems Sloped Bench Rack, 3Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage QPRHA-109RD

Description
SLOPED BENCH RACK, 3SHELVES, 9BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 9BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage - 44AC6447 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage
44AC6447
Sloped Bench Rack, 3Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage 44AC6447
SLOPED BENCH RACK, 3SHELVES, 9BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 9BINS, RED; Shelving Unit Type:Sloped Bench Rack; No. of Bins:9; Height:23"; Width:12.5"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6447
Product Name Sloped Bench Rack, 3Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 473501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details