Quantum Storage Systems Sloped Bench Rack, 3Shelves, 12Bins, Iv; Shelving Unit Type Quantum Storage QPRHA-107IV

Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED BENCH RACK, 3SHELVES, 12BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sloped Bench Rack features three shelves and twelve bins, designed for efficient storage and easy access. It has a height of 23 inches, a width of 12.5 inches, and a length of 36 inches. The unit is constructed from steel, ensuring durability, and has a load capacity of 250 pounds. The bins are ivory in color, contributing to a clean and organized appearance. This shelving unit is RoHS compliant, making it suitable for environments that require adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The Sloped Bench Rack features three shelves and twelve bins, designed for efficient storage and easy access. It has a height of 23 inches, a width of 12.5 inches, and a length of 36 inches. The unit is constructed from steel, ensuring durability, and has a load capacity of 250 pounds. The bins are ivory in color, contributing to a clean and organized appearance. This shelving unit is RoHS compliant, making it suitable for environments that require adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 12Bins, Iv; Shelving Unit Type Quantum Storage - 44AC6440 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 12Bins, Iv; Shelving Unit Type Quantum Storage
44AC6440
Sloped Bench Rack, 3Shelves, 12Bins, Iv; Shelving Unit Type Quantum Storage 44AC6440
SLOPED BENCH RACK, 3SHELVES, 12BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 12BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6440
Product Name Sloped Bench Rack, 3Shelves, 12Bins, Iv; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 642694 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.72 inch (450 mm)
View Details
Open shelving - SRE1550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details