SLOPED BENCH RACK, 3SHELVES, 12BINS, CLR; Shelving Unit Type:Sloped Bench Rack; No. of Bins:12; Height:23"; Width:12.5"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC5655 |
| Product Name | Sloped Bench Rack, 3Shelves, 12Bins, Clr; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Racking |
| Capacity | 250 lbs (113 kg) |