Quantum Storage Systems Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage QPRHA-102YL

Description
SLOPED BENCH RACK, 3SHELVES/15BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES/15BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage - 44AC6436 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage
44AC6436
Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage 44AC6436
SLOPED BENCH RACK, 3SHELVES/15BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES/15BIN/YELLOW; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6436
Product Name Sloped Bench Rack, 3Shelves/15Bin/yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
PRE-ENGINEERED BULK STORAGE RACKS - H67323P - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 36 inch (? to 914 mm)
View Details