Quantum Storage Systems Sloped Bench Rack, 3Shelves, 15Bins, Iv; Shelving Unit Type Quantum Storage QPRHA-102IV

Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 15Bins, Iv; Shelving Unit Type Quantum Storage - 44AC6434 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 15Bins, Iv; Shelving Unit Type Quantum Storage
44AC6434
Sloped Bench Rack, 3Shelves, 15Bins, Iv; Shelving Unit Type Quantum Storage 44AC6434
SLOPED BENCH RACK, 3SHELVES, 15BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 15BINS, IV; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6434
Product Name Sloped Bench Rack, 3Shelves, 15Bins, Iv; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details