Quantum Storage Systems Sloped Bench Rack, 3Shelves, 15Bins, Clr; Shelving Unit Type Quantum Storage QPRHA-102CL

Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, CLR; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, CLR; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 15Bins, Clr; Shelving Unit Type Quantum Storage - 42AC5653 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 15Bins, Clr; Shelving Unit Type Quantum Storage
42AC5653
Sloped Bench Rack, 3Shelves, 15Bins, Clr; Shelving Unit Type Quantum Storage 42AC5653
SLOPED BENCH RACK, 3SHELVES, 15BINS, CLR; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 15BINS, CLR; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5653
Product Name Sloped Bench Rack, 3Shelves, 15Bins, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Storage Racking - 230201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 39.37 inch (1000 mm)
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details