Quantum Storage Systems Sloped Bench Rack, 3Shelves, 15Bins, Blu; Shelving Unit Type Quantum Storage QPRHA-102BL

Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 15BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 15Bins, Blu; Shelving Unit Type Quantum Storage - 44AC6432 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 15Bins, Blu; Shelving Unit Type Quantum Storage
44AC6432
Sloped Bench Rack, 3Shelves, 15Bins, Blu; Shelving Unit Type Quantum Storage 44AC6432
SLOPED BENCH RACK, 3SHELVES, 15BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 15BINS, BLU; Shelving Unit Type:Sloped Bench Rack; No. of Bins:15; Height:23"; Width:12.5"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6432
Product Name Sloped Bench Rack, 3Shelves, 15Bins, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details