Quantum Storage Systems Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage QPRHA-101YL

Description
SLOPED BENCH RACK, 3SHELVES/24BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES/24BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage - 44AC6430 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage
44AC6430
Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage 44AC6430
SLOPED BENCH RACK, 3SHELVES/24BIN/YELLO W; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES/24BIN/YELLOW; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6430
Product Name Sloped Bench Rack, 3Shelves/24Bin/yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details