Quantum Storage Systems Sloped Bench Rack, 3Shelves, 24Bins, Grn; Shelving Unit Type Quantum Storage QPRHA-101GN

Description
SLOPED BENCH RACK, 3SHELVES, 24BINS, GRN; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES, 24BINS, GRN; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves, 24Bins, Grn; Shelving Unit Type Quantum Storage - 44AC6427 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves, 24Bins, Grn; Shelving Unit Type Quantum Storage
44AC6427
Sloped Bench Rack, 3Shelves, 24Bins, Grn; Shelving Unit Type Quantum Storage 44AC6427
SLOPED BENCH RACK, 3SHELVES, 24BINS, GRN; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES, 24BINS, GRN; Shelving Unit Type:Sloped Bench Rack; No. of Bins:24; Height:23"; Width:12.5"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6427
Product Name Sloped Bench Rack, 3Shelves, 24Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details