Quantum Storage Systems Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage QPRHA-000

Description
SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:23"; Width:12.5"; Length:36"; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:23"; Width:12.5"; Length:36"; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage - 42AC5647 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage
42AC5647
Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage 42AC5647
SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:23"; Width:12.5"; Length:36"; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

SLOPED BENCH RACK, 3SHELVES; Shelving Unit Type:Sloped Bench Rack; Height:23"; Width:12.5"; Length:36"; Shelf Unit Material:Steel; Load Capacity:250lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5647
Product Name Sloped Bench Rack, 3Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2498127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 31.1 inch (790 mm)
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details