Quantum Storage Systems Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage QPRD18-6

Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage - 42AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
42AC5646
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage 42AC5646
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5646
Product Name Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Racks - 2228307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details