Quantum Storage Systems Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage QPRD18-000

Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Sided Sloped Rack features 16 shelves and is constructed from steel, providing a robust storage solution. With dimensions of 60 inches in height and 36 inches in width, this shelving unit is designed for efficient organization and easy access to stored items. It has a load capacity of 800 pounds, making it suitable for a variety of applications. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for environments where maximizing storage space and accessibility is essential.

Datasheet Summary
Powered by GS/AI

The Double Sided Sloped Rack features 16 shelves and is constructed from steel, providing a robust storage solution. With dimensions of 60 inches in height and 36 inches in width, this shelving unit is designed for efficient organization and easy access to stored items. It has a load capacity of 800 pounds, making it suitable for a variety of applications. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for environments where maximizing storage space and accessibility is essential.

Suppliers

Company
Product
Description
Supplier Links
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage - 42AC5645 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
42AC5645
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage 42AC5645
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:60"; Width:36"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5645
Product Name Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details