Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/red; Shelving Unit Type Quantum Storage QPRD-701RD

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/red; Shelving Unit Type Quantum Storage - 44AC6419 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/red; Shelving Unit Type Quantum Storage
44AC6419
2 Side Sloped Rack, 16Shelves, 64Bin/red; Shelving Unit Type Quantum Storage 44AC6419
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6419
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details