Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 64Bin/gry; Shelving Unit Type Quantum Storage QPRD-701GY

Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 64Bin/gry; Shelving Unit Type Quantum Storage - 44AC6418 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 64Bin/gry; Shelving Unit Type Quantum Storage
44AC6418
2 Side Sloped Rack, 16Shelves, 64Bin/gry; Shelving Unit Type Quantum Storage 44AC6418
2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 64BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:64; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6418
Product Name 2 Side Sloped Rack, 16Shelves, 64Bin/gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details