Quantum Storage Systems 2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage QPRD-604GY

Description
2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:36"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:36"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage - 44AC6410 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage
44AC6410
2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage 44AC6410
2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY ; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:36"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES/144BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:144; Height:60"; Width:36"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6410
Product Name 2 Side Sloped Rack, 16Shelves/144Bin/gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details