Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 96Bin/gry; Shelving Unit Type Quantum Storage QPRD-601GY

Description
2 SIDE SLOPED RACK, 16SHELVES, 96BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 96BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 96Bin/gry; Shelving Unit Type Quantum Storage - 44AC6402 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 96Bin/gry; Shelving Unit Type Quantum Storage
44AC6402
2 Side Sloped Rack, 16Shelves, 96Bin/gry; Shelving Unit Type Quantum Storage 44AC6402
2 SIDE SLOPED RACK, 16SHELVES, 96BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 96BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:96; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6402
Product Name 2 Side Sloped Rack, 16Shelves, 96Bin/gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 13.78 inch (350 mm)
Length 15.83 inch (402 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details