Quantum Storage Systems Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage QPRD-6

Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage - 42AC5638 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
42AC5638
Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage 42AC5638
DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

DBL SIDED SLOPED RACK, 16SHELVES, STEEL; Shelving Unit Type:Double Sided Sloped Rack; Height:63.5"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5638
Product Name Dbl Sided Sloped Rack, 16Shelves, Steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details