Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 88Bin/red; Shelving Unit Type Quantum Storage QPRD-5678RD

Description
2 SIDE SLOPED RACK, 16SHELVES, 88BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
2 SIDE SLOPED RACK, 16SHELVES, 88BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 88Bin/red; Shelving Unit Type Quantum Storage - 44AC6399 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 88Bin/red; Shelving Unit Type Quantum Storage
44AC6399
2 Side Sloped Rack, 16Shelves, 88Bin/red; Shelving Unit Type Quantum Storage 44AC6399
2 SIDE SLOPED RACK, 16SHELVES, 88BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 88BIN/RED; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6399
Product Name 2 Side Sloped Rack, 16Shelves, 88Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details