Quantum Storage Systems 2 Side Sloped Rack, 16Shelves, 88Bin/gry; Shelving Unit Type Quantum Storage QPRD-5678GY

Description
2 SIDE SLOPED RACK, 16SHELVES, 88BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2 SIDE SLOPED RACK, 16SHELVES, 88BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Side Sloped Rack, 16Shelves, 88Bin/gry; Shelving Unit Type Quantum Storage - 44AC6398 - Newark, An Avnet Company
Chicago, IL, United States
2 Side Sloped Rack, 16Shelves, 88Bin/gry; Shelving Unit Type Quantum Storage
44AC6398
2 Side Sloped Rack, 16Shelves, 88Bin/gry; Shelving Unit Type Quantum Storage 44AC6398
2 SIDE SLOPED RACK, 16SHELVES, 88BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

2 SIDE SLOPED RACK, 16SHELVES, 88BIN/GRY; Shelving Unit Type:Double Sided Sloped Rack; No. of Bins:88; Height:60"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6398
Product Name 2 Side Sloped Rack, 16Shelves, 88Bin/gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Racks - 2387189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details